Kingbright Corporation LED Indication - Discrete WP5603SIDLK/SD/J3

Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2132-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2132-ND
LED Indication - Discrete 754-2132-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2132-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1328-2-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Orange; Green; Blue
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details