Kingbright Corporation 3MM ORANGE LED WP710A10SECK/J4

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP710A10SECK/J4 - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP710A10SECK/J4
3MM ORANGE LED WP710A10SECK/J4
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1178628-WP710A10SECK/J4
Optoelectronics - LED Indication - Discrete 1178628-WP710A10SECK/J4
Win Source Part Number: 1178628-WP710A10SECK /J4 Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3000mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): WP710A10SECKJ4; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1757 Base Product Number: WP710

Win Source Part Number: 1178628-WP710A10SECK/J4
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3000mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 5.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP710A10SECKJ4;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1757
Base Product Number: WP710

Buy Now Datasheet
LED Indication - Discrete - 754-1757-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1757-ND
LED Indication - Discrete 754-1757-ND
Orange 605nm LED Indication - Discrete 2.2V Radial

Orange 605nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SECK/J4
Standard LEDs - Through Hole WP710A10SECK/J4
Standard LEDs - Through Hole SOLID STATE LAMP T-1 (3mm) BRT ORANGE

Standard LEDs - Through Hole SOLID STATE LAMP T-1 (3mm) BRT ORANGE

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SECK/J4 1178628-WP710A10SECK/J4 754-1757-ND WP710A10SECK/J4
Product Name 3MM ORANGE LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Orange Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 34 degrees 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details