Kingbright Corporation LED Indication - Discrete WP7104CGCK

Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1240-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1240-ND
LED Indication - Discrete 754-1240-ND
Green 570nm LED Indication - Discrete 2.1V Radial

Green 570nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1000752-WP7104CGCK
Optoelectronics - LED Indication - Discrete 1000752-WP7104CGCK
Win Source Part Number: 1000752-WP7104CGCK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q2885541H,754-1240 Product Status: Obsolete

Win Source Part Number: 1000752-WP7104CGCK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 5.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q2885541H,754-1240
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1240-ND 1000752-WP7104CGCK
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 26 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details