Kingbright Corporation 3MM BLUE LED WP710A10VBC/D

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLUE LED - WP710A10VBC/D - Kingbright Corporation
City of Industry, CA, USA
3MM BLUE LED
WP710A10VBC/D
3MM BLUE LED WP710A10VBC/D
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1728-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1728-ND
LED Indication - Discrete 754-1728-ND
Blue 470nm LED Indication - Discrete 3.3V Radial

Blue 470nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10VBC/D
Standard LEDs - Through Hole WP710A10VBC/D
Standard LEDs - Through Hole Blue 4000mcd 470nm 20 deg Water Clear

Standard LEDs - Through Hole Blue 4000mcd 470nm 20 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10VBC/D 754-1728-ND WP710A10VBC/D
Product Name 3MM BLUE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 20+ Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details