Kingbright Corporation 5MM GAALAS RED LED WP1503SRD

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GAALAS RED LED - WP1503SRD - Kingbright Corporation
City of Industry, CA, USA
5MM GAALAS RED LED
WP1503SRD
5MM GAALAS RED LED WP1503SRD
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1871-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1871-ND
LED Indication - Discrete 754-1871-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1503SRD
Standard LEDs - Through Hole WP1503SRD
Standard LEDs - Through Hole Red 640nm Diffused 700mcd

Standard LEDs - Through Hole Red 640nm Diffused 700mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503SRD 754-1871-ND WP1503SRD
Product Name 5MM GAALAS RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.5MM YEL/GRN SMD LED - APB3025YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details
4 suppliers