Kingbright Corporation 5MM DUAL COLOR G/Y PCB LED WP59CB/GYW

Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet
Datasheet Summary
Powered by GS/AI

The WP59CB/GYW is a 5mm dual-color right angle LED from Kingbright Corporation, featuring green and yellow light sources. The green LED is constructed with Gallium Phosphide, while the yellow LED utilizes Gallium Arsenide Phosphide on Gallium Phosphide. This LED has a white diffused lens and offers a luminous intensity of 100 mcd for green and 40 mcd for yellow at a forward current of 20 mA. The viewing angle is 60 degrees for both colors. The device has a maximum power dissipation of 62.5 mW for green and 75 mW for yellow, with a maximum forward current of 25 mA for green and 30 mA for yellow. It operates within a temperature range of -40°C to +85°C and is RoHS compliant. The housing is made from type 66 nylon with a UL rating of 94V-0, ensuring durability and reliability for various applications, including diagnostic indicators and signage.

Datasheet Summary
Powered by GS/AI

The WP59CB/GYW is a 5mm dual-color right angle LED from Kingbright Corporation, featuring green and yellow light sources. The green LED is constructed with Gallium Phosphide, while the yellow LED utilizes Gallium Arsenide Phosphide on Gallium Phosphide. This LED has a white diffused lens and offers a luminous intensity of 100 mcd for green and 40 mcd for yellow at a forward current of 20 mA. The viewing angle is 60 degrees for both colors. The device has a maximum power dissipation of 62.5 mW for green and 75 mW for yellow, with a maximum forward current of 25 mA for green and 30 mA for yellow. It operates within a temperature range of -40°C to +85°C and is RoHS compliant. The housing is made from type 66 nylon with a UL rating of 94V-0, ensuring durability and reliability for various applications, including diagnostic indicators and signage.

Suppliers

Company
Product
Description
Supplier Links
5MM DUAL COLOR G/Y PCB LED - WP59CB/GYW - Kingbright Corporation
City of Industry, CA, USA
5MM DUAL COLOR G/Y PCB LED
WP59CB/GYW
5MM DUAL COLOR G/Y PCB LED WP59CB/GYW
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Bi-color right angle LED
  • 3 leads with one common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Signage application
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP59CB/GYW
Product Name 5MM DUAL COLOR G/Y PCB LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-2176-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Viewing Angle 120 degrees
View Details
2 suppliers