Kingbright Corporation 3MM RED LED WP115A10IT

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP115A10IT - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP115A10IT
3MM RED LED WP115A10IT
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP115A10IT
Product Name 3MM RED LED
LED Package: 3mm (T1) Viewing Angle 50+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM GREEN SMD LED - AA3021CGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers