Kingbright Corporation 5MM BI-POLAR YEL.LED WP57YYD

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-POLAR YEL.LED - WP57YYD - Kingbright Corporation
City of Industry, CA, USA
5MM BI-POLAR YEL.LED
WP57YYD
5MM BI-POLAR YEL.LED WP57YYD
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP57YYD
Standard LEDs - Through Hole WP57YYD
Standard LEDs - Through Hole BI-POLAR YELLOW DIFF

Standard LEDs - Through Hole BI-POLAR YELLOW DIFF

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP57YYD WP57YYD
Product Name 5MM BI-POLAR YEL.LED Standard LEDs - Through Hole
LED Package: Round Bi-Color
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3894-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 33 degrees
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details