Kingbright Corporation 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7083QWW/D

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP7083QWW/D - Kingbright Corporation
City of Industry, CA, USA
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP7083QWW/D
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7083QWW/D
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7083QWW/D
Product Name 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Thru-Hole White LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C512A-WNN-CZ0B0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details
3 suppliers