Kingbright Corporation 5MM OVAL WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP5603VW1W/SD

Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM OVAL WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP5603VW1W/SD - Kingbright Corporation
City of Industry, CA, USA
5MM OVAL WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP5603VW1W/SD
5MM OVAL WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP5603VW1W/SD
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 80°(H) 40°(V)
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP5603VW1W/SD
Product Name 5MM OVAL WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Thru-Hole White LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components - 33X3669 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details