Kingbright Corporation 3MM LOW CURRENT RED LED WP710A10LSRD

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM LOW CURRENT RED LED - WP710A10LSRD - Kingbright Corporation
City of Industry, CA, USA
3MM LOW CURRENT RED LED
WP710A10LSRD
3MM LOW CURRENT RED LED WP710A10LSRD
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1590-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1590-ND
LED Indication - Discrete 754-1590-ND
Red 640nm LED Indication - Discrete 1.65V Radial

Red 640nm LED Indication - Discrete 1.65V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LSRD
Standard LEDs - Through Hole WP710A10LSRD
Standard LEDs - Through Hole Red 25mcd 640nm 40 deg Diffused

Standard LEDs - Through Hole Red 25mcd 640nm 40 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10LSRD 754-1590-ND WP710A10LSRD
Product Name 3MM LOW CURRENT RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: 1206
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details