Kingbright Corporation 3MM GRN.LED WP132XGT

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.LED - WP132XGT - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.LED
WP132XGT
3MM GRN.LED WP132XGT
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - WP132XGT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP132XGT-ND
LED Indication - Discrete WP132XGT-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP132XGT
Standard LEDs - Through Hole WP132XGT
Standard LEDs - Through Hole Green 568nm Transparent 40mcd

Standard LEDs - Through Hole Green 568nm Transparent 40mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XGT WP132XGT-ND WP132XGT
Product Name 3MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details