Kingbright Corporation LEDs L-937GGD

Description
Bi-Colour LED Green/Green 3mm
Request a Quote
Description
Bi-Colour LED Green/Green 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8623018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Green/Green 3mm

Bi-Colour LED Green/Green 3mm

Supplier's Site
LEDs - 1461549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Green/Green 3mm

Bi-Colour LED Green/Green 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8623018
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details