Kingbright Corporation
LED Indication - Discrete
WP710A10SURDK14V
Description
LED RED DIFFUSED T-1 T/H
Request a Quote
Email Supplier
Datasheet
Description
LED RED DIFFUSED T-1 T/H
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
754-WP710A10SURDK14V-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial - 3 Leads
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
645 nm (6450 Å)
|
|
Viewing Angle
|
50 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
Number of Array Elements
1
View Details
LED Package:
5mm Plastic Flat Top
LED Type
Red
Peak Wavelength
660 nm (6600 Å)
View Details