Kingbright Corporation 3MM RED LED WP710A10SEC/E

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP710A10SEC/E - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP710A10SEC/E
3MM RED LED WP710A10SEC/E
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP710A10SEC/E-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP710A10SEC/E-ND
LED Indication - Discrete WP710A10SEC/E-ND
Red 621nm LED Indication - Discrete 2V Radial

Red 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED RED CLEAR 3MM ROUND T/H - 432-WP710A10SEC/E - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 3MM ROUND T/H
432-WP710A10SEC/E
LED RED CLEAR 3MM ROUND T/H 432-WP710A10SEC/E
LED RED CLEAR 3MM ROUND T/H

LED RED CLEAR 3MM ROUND T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SEC/E
Standard LEDs - Through Hole WP710A10SEC/E
Standard LEDs - Through Hole Red 2800mcd 621nm 34 deg Water Clear

Standard LEDs - Through Hole Red 2800mcd 621nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SEC/E WP710A10SEC/E-ND 432-WP710A10SEC/E WP710A10SEC/E
Product Name 3MM RED LED LED Indication - Discrete LED RED CLEAR 3MM ROUND T/H Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Red Red Red; Red
Peak Wavelength 621 nm (6210 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 34 degrees 30 degrees 34 degrees
Luminous Intensity 900 milliCandela 2400 milliCandela 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details