Kingbright Corporation LED Indication - Discrete WP7104SYC

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1257-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1257-ND
LED Indication - Discrete 754-1257-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1257-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-2106-6-ND - DigiKey
Specs
LED Package: 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
View Details