Kingbright Corporation 1.9X3.9MM YEL.LED WP144YDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9X3.9MM YEL.LED - WP144YDT - Kingbright Corporation
City of Industry, CA, USA
1.9X3.9MM YEL.LED
WP144YDT
1.9X3.9MM YEL.LED WP144YDT
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP144YDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP144YDT-ND
LED Indication - Discrete WP144YDT-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP144YDT
Standard LEDs - Through Hole WP144YDT
Standard LEDs - Through Hole Yellow 588nm Diffused 3mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 3mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP144YDT WP144YDT-ND WP144YDT
Product Name 1.9X3.9MM YEL.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-1.9X3.9mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details