Kingbright Corporation 5X5MM.RED.LED WP503HDT

Description
Features and Applications Low power consumption Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM.RED.LED - WP503HDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM.RED.LED
WP503HDT
5X5MM.RED.LED WP503HDT
Features and Applications Low power consumption Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP503HDT
Standard LEDs - Through Hole WP503HDT
Standard LEDs - Through Hole RED DIFFUSED SQUARE

Standard LEDs - Through Hole RED DIFFUSED SQUARE

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP503HDT WP503HDT
Product Name 5X5MM.RED.LED Standard LEDs - Through Hole
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED White Lighting - 846-1089-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details