Kingbright Corporation LEDs L-813GD

Description
Green diffused LED,L813GD 25mA813GD 25mA
Request a Quote Datasheet
Description
Green diffused LED,L813GD 25mA813GD 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 590187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,L813GD 25mA813GD 25mA

Green diffused LED,L813GD 25mA813GD 25mA

Supplier's Site
Led, Green, T-3 (10Mm), 60Mcd, 568Nm; Led Color Kingbright - 26M0058 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3 (10Mm), 60Mcd, 568Nm; Led Color Kingbright
26M0058
Led, Green, T-3 (10Mm), 60Mcd, 568Nm; Led Color Kingbright 26M0058
LED, GREEN, T-3 (10MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-3 (10MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 590187 26M0058
Product Name LEDs Led, Green, T-3 (10Mm), 60Mcd, 568Nm; Led Color Kingbright
LED Package: 10 x 13.5mm T-3 (10mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details