Kingbright Corporation 3MM R/G BI-COLOR LED WP115VEGW

Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM R/G BI-COLOR LED - WP115VEGW - Kingbright Corporation
City of Industry, CA, USA
3MM R/G BI-COLOR LED
WP115VEGW
3MM R/G BI-COLOR LED WP115VEGW
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color T-1 LED lamp
  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1708-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1708-ND
LED Indication - Discrete 754-1708-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115VEGW
Standard LEDs - Through Hole WP115VEGW
Standard LEDs - Through Hole Red Green 625 568nm Diffused 50 30mcd

Standard LEDs - Through Hole Red Green 625 568nm Diffused 50 30mcd

Buy Now Datasheet
3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle - 432-WP115VEGW - Utmel Electronic Limited
Hong Kong, China
3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle
432-WP115VEGW
3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle 432-WP115VEGW
3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle

3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115VEGW 754-1708-ND WP115VEGW 432-WP115VEGW
Product Name 3MM R/G BI-COLOR LED LED Indication - Discrete Standard LEDs - Through Hole 3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored Red; Green; White; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 20 to 30 milliCandela 20 to 30 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCBDVG53W-9TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details