Kingbright Corporation 3MM BI-COLOR RED/GREEN LED WP3VEGW

Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR RED/GREEN LED - WP3VEGW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR RED/GREEN LED
WP3VEGW
3MM BI-COLOR RED/GREEN LED WP3VEGW
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Bi-color with 3 leads
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1331925-WP3VEGW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331925-WP3VEGW
Optoelectronics - LED Indication - Discrete 1331925-WP3VEGW
Manufacturer: Kingbright Win Source Part Number: 1331925-WP3VEGW Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Size / Dimension: 3.00mm Dia Standard Package: 500 Mounting: Through Hole Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red Height (Max): 6.93mm Supplier Device Package: T-1 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: Q4807899,754-1221 Base Product Number: WP3V RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331925-WP3VEGW
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Size / Dimension: 3.00mm Dia
Standard Package: 500
Mounting: Through Hole
Configuration: Common Cathode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd Green, 30mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Height (Max): 6.93mm
Supplier Device Package: T-1
Case / Package: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: Q4807899,754-1221
Base Product Number: WP3V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 754-1221-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1221-ND
LED Indication - Discrete 754-1221-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3VEGW
Standard LEDs - Through Hole WP3VEGW
Standard LEDs - Through Hole Red/Green Diffused 625/568nm 40/35mcd

Standard LEDs - Through Hole Red/Green Diffused 625/568nm 40/35mcd

Buy Now Datasheet
3MM BI-COLOR R/G LED, LAMP THOLE, BULK - 70062934 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM BI-COLOR R/G LED, LAMP THOLE, BULK
70062934
3MM BI-COLOR R/G LED, LAMP THOLE, BULK 70062934
3MM BI-COLOR R/G LED, LAMP THOLE, BULK

3MM BI-COLOR R/G LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3VEGW 1331925-WP3VEGW 754-1221-ND WP3VEGW 70062934
Product Name 3MM BI-COLOR RED/GREEN LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole 3MM BI-COLOR R/G LED, LAMP THOLE, BULK
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 568 nm (5680 Å) 565 to 627 nm (5650 to 6270 Å) 1.11 nm (11.1 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 to 40 milliCandela 30 to 40 milliCandela 1.14 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led, White, 1.4Mm X 2Mm, 150Mcd, 550Nm, Full Reel; Led Color Lumex - 58K2330 - Newark, An Avnet Company
Specs
LED Package: 1.4mm x 2mm
LED Type White; White
Viewing Angle 120 degrees
View Details