Kingbright Corporation 5MM BI-COLOR RED/GRN LED WP59EGW/CA

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/GRN LED - WP59EGW/CA - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/GRN LED
WP59EGW/CA
5MM BI-COLOR RED/GRN LED WP59EGW/CA
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-2191-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2191-ND
LED Indication - Discrete 754-2191-ND
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331953-WP59EGW/CA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331953-WP59EGW/CA
Optoelectronics - LED Indication - Discrete 1331953-WP59EGW/CA
Manufacturer: Kingbright Win Source Part Number: 1331953-WP59EGW/CA Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Size / Dimension: 5.00mm Dia Standard Package: 500 Mounting: Through Hole Configuration: Common Anode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 625nm Red Wavelength - Peak: 565nm Green, 627nm Red Height (Max): 11.35mm Supplier Device Package: T-1 3/4 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-2191,Q4349222,WP 59EGW/CA-ND Base Product Number: WP59 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331953-WP59EGW/CA
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Size / Dimension: 5.00mm Dia
Standard Package: 500
Mounting: Through Hole
Configuration: Common Anode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd Green, 6mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 625nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Height (Max): 11.35mm
Supplier Device Package: T-1 3/4
Case / Package: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-2191,Q4349222,WP59EGW/CA-ND
Base Product Number: WP59
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59EGW/CA
Standard LEDs - Through Hole WP59EGW/CA
Standard LEDs - Through Hole RED/GREEN DIFFUSED COMMON ANODE

Standard LEDs - Through Hole RED/GREEN DIFFUSED COMMON ANODE

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - WP59EGW/CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
WP59EGW/CA
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) WP59EGW/CA
Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59EGW/CA 754-2191-ND 1331953-WP59EGW/CA WP59EGW/CA WP59EGW/CA
Product Name 5MM BI-COLOR RED/GRN LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å) 565 to 627 nm (5650 to 6270 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2.5X2.0MM GRN SMD LED Z-BEND - AM2520SGC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
4 suppliers