Kingbright Corporation 3.4MM RED SMD HOUSING LED WP138A8QMP/ID/TG

Description
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM RED SMD HOUSING LED - WP138A8QMP/ID/TG - Kingbright Corporation
City of Industry, CA, USA
3.4MM RED SMD HOUSING LED
WP138A8QMP/ID/TG
3.4MM RED SMD HOUSING LED WP138A8QMP/ID/TG
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Surface mount right angle
  • Package: 1000pcs / reel
  • Moisture sensitivity level: level 3
  • Housing UL rating: 94V-0
  • Housing material: PPA
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP138A8QMP/ID/TG - 903275-WP138A8QMP/ID/TG - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP138A8QMP/ID/TG
903275-WP138A8QMP/ID/TG
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP138A8QMP/ID/TG 903275-WP138A8QMP/ID/TG
Manufacturer: Kingbright Win Source Part Number: 903275-WP138A8QMP/ID /TG Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 2V 30mA Round with Domed Top 3.40mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: WP138 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: WP138A8QMP/ID/TG-ND, 754-2307-6, 754-2307-2, 754-2307-1

Manufacturer: Kingbright
Win Source Part Number: 903275-WP138A8QMP/ID/TG
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 2V 30mA Round with Domed Top 3.40mm Dia Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: WP138
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: WP138A8QMP/ID/TG-ND, 754-2307-6, 754-2307-2, 754-2307-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP138A8QMP/ID/TG
Standard LEDs - Through Hole WP138A8QMP/ID/TG
Standard LEDs - Through Hole Red 625nm Diffused SMD 20mcd

Standard LEDs - Through Hole Red 625nm Diffused SMD 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP138A8QMP/ID/TG 903275-WP138A8QMP/ID/TG WP138A8QMP/ID/TG
Product Name 3.4MM RED SMD HOUSING LED LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP138A8QMP/ID/TG Standard LEDs - Through Hole
LED Package: SMD CBI
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details