Kingbright Corporation Datasheets for Phototransistors
Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons.
Phototransistors: Learn more
| Product Name | Notes |
|---|---|
| Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level :... | |
| Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer... | |
| Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity... | |
| Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals... | |
| Features and Applications Mechanically and spectrally matched to the infrared emitting LED lamp Package: 1000pcs / bag RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry... | |
| Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3... | |
| Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Ideal for consumer applications Suitable for... | |
| Features and Applications Through-Hole with side-emitting LED Side-looking package Low power consumption Reliable and rugged Excellent uniformity of light output RoHS compliant Ideal for consumer applications Suitable for computer peripherals... |