Kingbright Corporation 2.5X5MM ORANGE-RED LED WP383EDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X5MM ORANGE-RED LED - WP383EDT - Kingbright Corporation
City of Industry, CA, USA
2.5X5MM ORANGE-RED LED
WP383EDT
2.5X5MM ORANGE-RED LED WP383EDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP383EDT
Standard LEDs - Through Hole WP383EDT
Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP383EDT WP383EDT
Product Name 2.5X5MM ORANGE-RED LED Standard LEDs - Through Hole
LED Package: Rectangular-2.5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LEDs - 3208538 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers