Kingbright Corporation 2.5X5MM YEL.LED WP383YDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X5MM YEL.LED - WP383YDT - Kingbright Corporation
City of Industry, CA, USA
2.5X5MM YEL.LED
WP383YDT
2.5X5MM YEL.LED WP383YDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP383YDT
Standard LEDs - Through Hole WP383YDT
Standard LEDs - Through Hole Yellow 588nm Diffused 4mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 4mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP383YDT WP383YDT
Product Name 2.5X5MM YEL.LED Standard LEDs - Through Hole
LED Package: Rectangular-2.5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0A0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details