Kingbright Corporation 5MM DUAL COLOR R/G PCB LED WP59CB/EGW

Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM DUAL COLOR R/G PCB LED - WP59CB/EGW - Kingbright Corporation
City of Industry, CA, USA
5MM DUAL COLOR R/G PCB LED
WP59CB/EGW
5MM DUAL COLOR R/G PCB LED WP59CB/EGW
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Bi-color right angle LED
  • 3 leads with one common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Signage application
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP59CB/EGW
Product Name 5MM DUAL COLOR R/G PCB LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMYK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details