Kingbright Corporation LEDs L-934ID

Description
HE red diffused LED,L934ID 30mA 3mm
Request a Quote Datasheet
Description
HE red diffused LED,L934ID 30mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285916 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,L934ID 30mA 3mm

HE red diffused LED,L934ID 30mA 3mm

Supplier's Site
Optics - LEDs - Light Pipes - L-934ID - 1012014-L-934ID - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-934ID
1012014-L-934ID
Optics - LEDs - Light Pipes - L-934ID 1012014-L-934ID
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012014-L-934ID Color: Red Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 20 mcd Power Dissipation: 75 mW Peak Wavelength: 625 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Lens Color: Red Current: 1 A Number of Pins: 2 Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Case / Package: Radial Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round, Tinted Alternative Parts (Cross-Reference): MCL034MT; L-53HD; SSL-LX5093ID; SSL-LX3044ID; SSL-LX3044LID; L-113IDT; C5SMF-RJE-CU14QBB2L- 934 ID; L-934-ID; L934ID; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Length: 27 mm Dominant Wavelength: 625 nm Illumination Color: Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012014-L-934ID
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 20 mcd
Power Dissipation: 75 mW
Peak Wavelength: 625 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 60 °
Lens Color: Red
Current: 1 A
Number of Pins: 2
Wavelength: 625 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: Radial
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused, Round, Tinted
Alternative Parts (Cross-Reference): MCL034MT; L-53HD; SSL-LX5093ID; SSL-LX3044ID; SSL-LX3044LID; L-113IDT; C5SMF-RJE-CU14QBB2L-934 ID; L-934-ID; L934ID;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Lead Length: 27 mm
Dominant Wavelength: 625 nm
Illumination Color: Red

Buy Now
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright - 26M0075 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright
26M0075
Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright 26M0075
LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285916 1012014-L-934ID 26M0075
Product Name LEDs Optics - LEDs - Light Pipes - L-934ID Led, Red, T-1 (3Mm), 20Mcd, 625Nm; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Red; Red Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details