Kingbright Corporation 3MM RED LED WP710A10SEC/J3

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP710A10SEC/J3 - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP710A10SEC/J3
3MM RED LED WP710A10SEC/J3
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1589-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1589-ND
LED Indication - Discrete 754-1589-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SEC/J3
Standard LEDs - Through Hole WP710A10SEC/J3
Standard LEDs - Through Hole Red 7000mcd 625nm 34 deg Water Clear

Standard LEDs - Through Hole Red 7000mcd 625nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SEC/J3 754-1589-ND WP710A10SEC/J3
Product Name 3MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 34 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1278-6-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details