Kingbright Corporation LED Indication - Discrete WP7104SYC/J2

Description
Yellow 589nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1258-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1258-ND
LED Indication - Discrete 754-1258-ND
Yellow 589nm LED Indication - Discrete 2.3V Radial

Yellow 589nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1258-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
3.0X2.0MM RED SMD LED - AA3021SESK/J3-TR - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
4 suppliers