Kingbright Corporation 3.4MM RED SMD HOUSING LED WP138A8QMP/SRD/TG

Description
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM RED SMD HOUSING LED - WP138A8QMP/SRD/TG - Kingbright Corporation
City of Industry, CA, USA
3.4MM RED SMD HOUSING LED
WP138A8QMP/SRD/TG
3.4MM RED SMD HOUSING LED WP138A8QMP/SRD/TG
Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Surface mount right angle
  • Package: 1000pcs / reel
  • Moisture sensitivity level: level 3
  • Housing UL rating: 94V-0
  • Housing material: PPA
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP138A8QMP/SRD/TG
Product Name 3.4MM RED SMD HOUSING LED
LED Package: SMD CBI
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers