Kingbright Corporation 5MM BI-COLOR RED/YEL LED WP59EYW

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/YEL LED - WP59EYW - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/YEL LED
WP59EYW
5MM BI-COLOR RED/YEL LED WP59EYW
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1233-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1233-ND
LED Indication - Discrete 754-1233-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK - 70062955 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK
70062955
5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK 70062955
5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK

5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59EYW
Standard LEDs - Through Hole WP59EYW
Standard LEDs - Through Hole RED/YELLOW DIFFUSED

Standard LEDs - Through Hole RED/YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59EYW 754-1233-ND 70062955 WP59EYW
Product Name 5MM BI-COLOR RED/YEL LED LED Indication - Discrete 5MM BI-COLOR RED/YEL LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Yellow Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored
Peak Wavelength 588 to 617 nm (5880 to 6170 Å) 590 to 627 nm (5900 to 6270 Å) 1.06 nm (10.63 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared Light Emitting Diode Top View Type - SIR-568ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 13 degrees
Optical Power Output 13 milliwatts
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details