Kingbright Corporation 4.7MM GAALAS RED RIGHT ANGLE LED WP1533BQ/SRD

Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MM GAALAS RED RIGHT ANGLE LED - WP1533BQ/SRD - Kingbright Corporation
City of Industry, CA, USA
4.7MM GAALAS RED RIGHT ANGLE LED
WP1533BQ/SRD
4.7MM GAALAS RED RIGHT ANGLE LED WP1533BQ/SRD
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • 4.7mm right angle LED
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1533BQ/SRD
Product Name 4.7MM GAALAS RED RIGHT ANGLE LED
LED Package: Single-Level 4.7mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details