Kingbright Corporation 3MM RED LED WP710A10SURC/E

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP710A10SURC/E - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP710A10SURC/E
3MM RED LED WP710A10SURC/E
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1726-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1726-ND
LED Indication - Discrete 754-1726-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331949-WP710A10SURC/E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331949-WP710A10SURC/E
Optoelectronics - LED Indication - Discrete 1331949-WP710A10SURC/E
Manufacturer: Kingbright Win Source Part Number: 1331949-WP710A10SURC /E Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Size / Dimension: 2.90mm Dia Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 5.90mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1726,WP710A10SUR C/E-NDL,Q7021258,WP7 10A10SURC/E-ND Base Product Number: WP710 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331949-WP710A10SURC/E
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Size / Dimension: 2.90mm Dia
Standard Package: 500
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 5.90mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1726,WP710A10SURC/E-NDL,Q7021258,WP710A10SURC/E-ND
Base Product Number: WP710
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SURC/E
Standard LEDs - Through Hole WP710A10SURC/E
Standard LEDs - Through Hole Red 2500mcd 630nm 34 deg Water Clear

Standard LEDs - Through Hole Red 2500mcd 630nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SURC/E 754-1726-ND 1331949-WP710A10SURC/E WP710A10SURC/E
Product Name 3MM RED LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å) 630 nm (6300 Å)
Viewing Angle 34 degrees 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details