Kingbright Corporation 3MM GRN.LED WP115A10GT

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.LED - WP115A10GT - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.LED
WP115A10GT
3MM GRN.LED WP115A10GT
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP115A10GT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP115A10GT-ND
LED Indication - Discrete 754-WP115A10GT-ND
3MM GREEN LED

3MM GREEN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115A10GT
Standard LEDs - Through Hole WP115A10GT
Standard LEDs - Through Hole Grn Trnsparent 568nm 50mcd 50deg angle

Standard LEDs - Through Hole Grn Trnsparent 568nm 50mcd 50deg angle

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115A10GT 754-WP115A10GT-ND WP115A10GT
Product Name 3MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details