Kingbright Corporation LED Indication - Discrete WP710A10LSYCK/J3

Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1913-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1913-ND
LED Indication - Discrete 754-1913-ND
Yellow 590nm LED Indication - Discrete 1.85V Radial

Yellow 590nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LSYCK/J3
Standard LEDs - Through Hole WP710A10LSYCK/J3
Standard LEDs - Through Hole 3MM LOW CURRENT YELLOW LED

Standard LEDs - Through Hole 3MM LOW CURRENT YELLOW LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1913-ND WP710A10LSYCK/J3
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details