Kingbright Corporation 3.4MM RED RIGHT ANGLE LED WP1384AD/ID

Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM RED RIGHT ANGLE LED - WP1384AD/ID - Kingbright Corporation
City of Industry, CA, USA
3.4MM RED RIGHT ANGLE LED
WP1384AD/ID
3.4MM RED RIGHT ANGLE LED WP1384AD/ID
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Right angle housing LED
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1384AD/ID
Standard LEDs - Through Hole WP1384AD/ID
Standard LEDs - Through Hole Red 625nm Diffused 20mcd

Standard LEDs - Through Hole Red 625nm Diffused 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1384AD/ID WP1384AD/ID
Product Name 3.4MM RED RIGHT ANGLE LED Standard LEDs - Through Hole
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLI-343U8R3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers