Kingbright Corporation 5MM BI-COLOR RED/GRN LED WP59SURKCGKW

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/GRN LED - WP59SURKCGKW - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/GRN LED
WP59SURKCGKW
5MM BI-COLOR RED/GRN LED WP59SURKCGKW
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1886-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1886-ND
LED Indication - Discrete 754-1886-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red Radial

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59SURKCGKW
Standard LEDs - Through Hole WP59SURKCGKW
Standard LEDs - Through Hole Red Green 630 570nm Diffused 700 200mcd

Standard LEDs - Through Hole Red Green 630 570nm Diffused 700 200mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59SURKCGKW 754-1886-ND WP59SURKCGKW
Product Name 5MM BI-COLOR RED/GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 60 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details