Kingbright Corporation 2MM FLAT TOP GRN.LED WP13GD

Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet
Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM FLAT TOP GRN.LED - WP13GD - Kingbright Corporation
City of Industry, CA, USA
2MM FLAT TOP GRN.LED
WP13GD
2MM FLAT TOP GRN.LED WP13GD
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Low power consumption
  • Mounts flush with panel
  • Fits 2mm hole in panel up to 3.5mm (.138")
  • Viewing angle - 70°
  • RoHS compliant
  • Audio panel indicator
  • Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP13GD
Product Name 2MM FLAT TOP GRN.LED
LED Package: Cylindrical-2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details