Kingbright Corporation 3MM GRN LED WP132XGC

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN LED - WP132XGC - Kingbright Corporation
City of Industry, CA, USA
3MM GRN LED
WP132XGC
3MM GRN LED WP132XGC
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - WP132XGC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP132XGC-ND
LED Indication - Discrete WP132XGC-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP132XGC
Standard LEDs - Through Hole WP132XGC
Standard LEDs - Through Hole Green 568nm Water Clear 40mcd

Standard LEDs - Through Hole Green 568nm Water Clear 40mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XGC WP132XGC-ND WP132XGC
Product Name 3MM GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3595HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details