Kingbright Corporation 5MM BLUE LED WP7083QBD/G

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLUE LED - WP7083QBD/G - Kingbright Corporation
City of Industry, CA, USA
5MM BLUE LED
WP7083QBD/G
5MM BLUE LED WP7083QBD/G
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1887-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1887-ND
LED Indication - Discrete 754-1887-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7083QBD/G
Standard LEDs - Through Hole WP7083QBD/G
Standard LEDs - Through Hole Blue 465nm 360mcd 60deg T-1 3/4 (5mm)

Standard LEDs - Through Hole Blue 465nm 360mcd 60deg T-1 3/4 (5mm)

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7083QBD/G 754-1887-ND WP7083QBD/G
Product Name 5MM BLUE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 461 nm (4610 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details