Kingbright Corporation 3.4MM INTERLOCKABLE RED INDICATOR WP1384AL/ID

Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM INTERLOCKABLE RED INDICATOR - WP1384AL/ID - Kingbright Corporation
City of Industry, CA, USA
3.4MM INTERLOCKABLE RED INDICATOR
WP1384AL/ID
3.4MM INTERLOCKABLE RED INDICATOR WP1384AL/ID
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leadds for PC mounting
  • Stackable units
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1384AL/ID
Product Name 3.4MM INTERLOCKABLE RED INDICATOR
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 805
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 754-AP2012SGD3CT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers