Kingbright Corporation 5MM ALINGAP RED LED WP2523SURC/E

Description
Features and Applications Low power consumption Viewing angle - 12° Package - 500pcs / bag RoHS compliant Ideal for backlighting Indicator applications Status indicator Signage application
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 12° Package - 500pcs / bag RoHS compliant Ideal for backlighting Indicator applications Status indicator Signage application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALINGAP RED LED - WP2523SURC/E - Kingbright Corporation
City of Industry, CA, USA
5MM ALINGAP RED LED
WP2523SURC/E
5MM ALINGAP RED LED WP2523SURC/E
Features and Applications Low power consumption Viewing angle - 12° Package - 500pcs / bag RoHS compliant Ideal for backlighting Indicator applications Status indicator Signage application

Features and Applications

  • Low power consumption
  • Viewing angle - 12°
  • Package - 500pcs / bag
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
  • Signage application
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP2523SURC/E
Standard LEDs - Through Hole WP2523SURC/E
Standard LEDs - Through Hole Red 630nm 2500mcd Water Clear 12 Deg

Standard LEDs - Through Hole Red 630nm 2500mcd Water Clear 12 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP2523SURC/E WP2523SURC/E
Product Name 5MM ALINGAP RED LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 10+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLR-343MC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers