Kingbright Corporation 2X3MM YELLOW LED WP169XYD

Description
Features and Applications Low power consumption Rounded end rectangular shape Viewing angle - 60° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rounded end rectangular shape Viewing angle - 60° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM YELLOW LED - WP169XYD - Kingbright Corporation
City of Industry, CA, USA
2X3MM YELLOW LED
WP169XYD
2X3MM YELLOW LED WP169XYD
Features and Applications Low power consumption Rounded end rectangular shape Viewing angle - 60° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rounded end rectangular shape
  • Viewing angle - 60°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP169XYD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP169XYD-ND
LED Indication - Discrete WP169XYD-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP169XYD WP169XYD-ND
Product Name 2X3MM YELLOW LED LED Indication - Discrete
LED Package: Rectangular-2X3mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details
Compact and lower height LEDs with lens - CSL0701UT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers