Kingbright Corporation 3MM RED LED WP3A8ID

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 50° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 50° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP3A8ID - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP3A8ID
3MM RED LED WP3A8ID
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 50° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • Viewing angle - 50°
  • RoHS compliant
  • Indicator applications
  • Industrial machinery
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1219-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1219-ND
LED Indication - Discrete 754-1219-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
3MM RED LED, LAMP THOLE, BULK - 70062932 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM RED LED, LAMP THOLE, BULK
70062932
3MM RED LED, LAMP THOLE, BULK 70062932
3MM RED LED, LAMP THOLE, BULK

3MM RED LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A8ID
Standard LEDs - Through Hole WP3A8ID
Standard LEDs - Through Hole Red 625nm Diffused 25mcd

Standard LEDs - Through Hole Red 625nm Diffused 25mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3A8ID 754-1219-ND 70062932 WP3A8ID
Product Name 3MM RED LED LED Indication - Discrete 3MM RED LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+ Radial
LED Type Red Red Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - CSL0701UT5DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
4 suppliers
LED Indication - Discrete - 67-1690-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
View Details
3 suppliers