Kingbright Corporation 5MM BI-COLOR RED/GRN LED WP59SURKSGW

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/GRN LED - WP59SURKSGW - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/GRN LED
WP59SURKSGW
5MM BI-COLOR RED/GRN LED WP59SURKSGW
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1548-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1548-ND
LED Indication - Discrete 754-1548-ND
Green, Red 568nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 1.95V Red Radial - 3 Leads

Green, Red 568nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 1.95V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59SURKSGW
Standard LEDs - Through Hole WP59SURKSGW
Standard LEDs - Through Hole Red/Grn 630/568nm 1200/60mcd 60 Deg

Standard LEDs - Through Hole Red/Grn 630/568nm 1200/60mcd 60 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59SURKSGW 754-1548-ND WP59SURKSGW
Product Name 5MM BI-COLOR RED/GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 630 nm (5680 to 6300 Å) 565 to 650 nm (5650 to 6500 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details