Kingbright Corporation 5MM ALLINGAP RED LED WP1513SURC

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALLINGAP RED LED - WP1513SURC - Kingbright Corporation
City of Industry, CA, USA
5MM ALLINGAP RED LED
WP1513SURC
5MM ALLINGAP RED LED WP1513SURC
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter package, tapered type
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1513SURC
Standard LEDs - Through Hole WP1513SURC
Standard LEDs - Through Hole LED 10 NA 5MM ALINGAP RED

Standard LEDs - Through Hole LED 10 NA 5MM ALINGAP RED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1513SURC WP1513SURC
Product Name 5MM ALLINGAP RED LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 846-CSL0901BT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers