Kingbright Corporation 3MM RED LED 14V WP710A10ID14V

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED 14V - WP710A10ID14V - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED 14V
WP710A10ID14V
3MM RED LED 14V WP710A10ID14V
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP710A10ID14V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP710A10ID14V-ND
LED Indication - Discrete WP710A10ID14V-ND
Red 617nm LED Indication - Discrete 14V Radial

Red 617nm LED Indication - Discrete 14V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10ID14V
Standard LEDs - Through Hole WP710A10ID14V
Standard LEDs - Through Hole Red 20mcd 625nm 40 deg 14V resistor

Standard LEDs - Through Hole Red 20mcd 625nm 40 deg 14V resistor

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10ID14V WP710A10ID14V-ND WP710A10ID14V
Product Name 3MM RED LED 14V LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE4061W-UO - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LEDs - 1682437 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 5.6 dia.x 8.65mm
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers