Kingbright Corporation Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Kingbright L-934SRC-B

Description
LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Kingbright - 26M0084 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Kingbright
26M0084
Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Kingbright 26M0084
LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 600MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:34°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0084
Product Name Led, Red, T-1 (3Mm), 600Mcd, 660Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520SURCK09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers