Kingbright Corporation LEDs L-914GDT

Description
Rectangular LED Green 2x3mm
Request a Quote
Description
Rectangular LED Green 2x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8623002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x3mm

Rectangular LED Green 2x3mm

Supplier's Site
LEDs - 1651720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x3mm

Rectangular LED Green 2x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8623002
Product Name LEDs
LED Package: 2 x 3mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details